DS/EN 301649 V1.3.1
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)
| Organization: | DS |
| Publication Date: | 15 September 2003 |
| Status: | inactive |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175, parts 1 [1] to 7 [7]. It is the basis of profiles, which define more specific applications (Application Specific Access Profiles ASAPs), aimed at the connection of terminals supporting packet data services to a fixed infrastructure, both private and public. The present document defines a basic service, with the service classes 1 or 2. Service class 1 provides for applications in closed user groups, whereas service class 2 is intended for use in private and public roaming applications.
Document History