FORD - WSS-M2P170-B5
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, LOW VISIBILITY, 650 DEGREES C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 25 May 2010 |
| Status: | inactive |
| Page Count: | 5 |
scope:
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components
Document History
October 18, 2013
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, LOW VISIBILITY, 650 °C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components
WSS-M2P170-B5
May 25, 2010
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, LOW VISIBILITY, 650 DEGREES C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components
March 17, 2009
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, LOW VISIBILITY, 650 DEGREE C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components