ISO 1754

Photography - Cameras using 35 mm film and roll film - Dimensions of picture sizes

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2010
Status: active
Page Count: 8
ICS Code (Photographic equipment. Projectors): 37.040.10
scope:

This International Standard specifies the dimensions on the film of still picture sizes made with cameras in which the image dimensions are defined by the camera frame.

Panoramic image dimensions (13 mm × 36 mm) of cameras featuring a mid-roll panoramic photo are not specified in this International Standard.

Document History

ISO 1754
June 15, 2010
Photography - Cameras using 35 mm film and roll film - Dimensions of picture sizes
This International Standard specifies the dimensions on the film of still picture sizes made with cameras in which the image dimensions are defined by the camera frame. Panoramic image dimensions...
October 15, 1998
Photography - Cameras Using 35 mm Film and Roll Film - Picture Sizes
A description is not available for this item.
October 15, 1998
Photography - Cameras Using 35 mm Film and Roll Film - Picture Sizes
A description is not available for this item.
January 1, 1986
Photography - Cameras Using 35 mm and 16 mm Film - Picture Sizes
A description is not available for this item.

References

Advertisement