CEN - EN 2866

Aerospace series - Nuts, anchor, self-locking, floating, one lug, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1 110 MPa (at ambient temperature) / 235 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 November 2009
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This European Standard specifies the characteristics of one lug, floating anchor nuts, with counterbore and self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium plated, MoS2 lubricated.

Classification: 1 100 MPa 1) / 315 °C 2).

1) Corresponds to strength class of the associated bolt, the 100 % load of which it is able to withstand, when tested at ambient temperature, without breaking or cracking.

2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.

Document History

EN 2866
November 1, 2009
Aerospace series - Nuts, anchor, self-locking, floating, one lug, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1 110 MPa (at ambient temperature) / 235 Degrees C
This European Standard specifies the characteristics of one lug, floating anchor nuts, with counterbore and self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium...

References

Advertisement