CEN - EN 3757

Aerospace series - Nuts, anchor, self-locking, floating, selfaligning, two lugs, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 November 2009
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This European Standard specifies the characteristics of self-locking, floating, self-aligning, two lugs anchor nuts, in heat resisting steel, MoS2-lubricated.

Classification: 900 MPa 1) / 315 °C 2).

1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.

Document History

EN 3757
November 1, 2009
Aerospace series - Nuts, anchor, self-locking, floating, selfaligning, two lugs, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 Degrees C
This European Standard specifies the characteristics of self-locking, floating, self-aligning, two lugs anchor nuts, in heat resisting steel, MoS2-lubricated. Classification: 900 MPa 1) / 315 °C 2)....

References

Advertisement