DS/ISO 4802-2

Glassware – Hydrolytic resistance of the interior surfaces of glass containers – Part 2: Determination by flame spectrometry and classification

inactive
Organization: DS
Publication Date: 7 May 2010
Status: inactive
Page Count: 22
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

This part of ISO 4802 specifies a) a method for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at 121 °C ± 1 °C for 60 min ± 1 min. The resistance is measured by titration of a known aliquot portion of the extraction solution produced with hydrochloric acid solution, in which case the resistance is inversely proportional to the volume of acid required; b) a classification of glass containers according to the hydrolytic resistance of the interior surfaces determined by the methods specified in this part of ISO 4802.

Document History

December 5, 2023
Glassware – Hydrolytic resistance of the interior surfaces of glass containers – Part 2: Determination by flame spectrometry and classification
This document specifies: a)       a method for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at (121 ± 1) °C for (60 ± 1) min....
July 20, 2016
Glassware – Hydrolytic resistance of the interior surfaces of glass containers – Part 2: Determination by flame spectrometry and classification
ISO 4802-2:2016 specifies: a) methods for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at (121 � 1) �C for (60 � 1) min. The...
DS/ISO 4802-2
May 7, 2010
Glassware – Hydrolytic resistance of the interior surfaces of glass containers – Part 2: Determination by flame spectrometry and classification
This part of ISO 4802 specifies a) a method for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at 121 °C ± 1 °C for 60 min ± 1...
Glassware -- Hydrolytic resistance of the interior surfaces of glass containers-- Part 2: Determination by flame spectrometry and classification
This part of ISO 4802 specifies: a) methods for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at (121 ± 1) °C for (60 ± 1) min....
Glassware - Hydrolytic resistance of the interior surfaces of glass containers - Part 2: Determination by flame spectrometry and classification
This part of ISO 4802 specifies a) methods for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at (121 ± 1) °C for (60 ± 1) min....
Glassware - Hydrolytic resistance of the interior surfaces of glass containers - Part 2: Determination by flame spectrometry and classification
This part of ISO 4802 specifies: a) methods for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at (121 ± 1) °C for (60 ± 1) min....
Advertisement