AWWA C702

Cold-Water Meters—Compound Type

inactive
Buy Now
Organization: AWWA
Publication Date: 17 January 2010
Status: inactive
Page Count: 36
scope:

This standard describes the various types and classes of cold-water compound- type meters in sizes 2 in. (50 mm) through 8 in. (200 mm), and the materials and workmanship used in their fabrication. Compound meters shall consist of a combination of a turbine-type, mainline meter for measuring high rates of flow and a bypass meter of an appropriate size for measuring low rates of flow. The compound meter shall have an automatic valve mechanism for diverting low rates of flow through the bypass meter.

Purpose

The purpose of this standard is to provide the minimum requirements for compound-type cold-water meters, including materials and design.

Application

This standard can be referenced in specifications for purchasing and receiving compound-type cold-water meters. This standard can be used as a guide for manufacturing this type of meter. The stipulations of this standard apply when this document has been referenced, and then only to compound-type cold-water meters.

Document History

October 28, 2019
Cold-Water Meters—Compound Type
This standard describes the various types and classes of cold-water compound-type meters in sizes 2 in. (50 mm) through 8 in. (200 mm), and the materials and workmanship used in their fabrication....
January 24, 2015
Cold-Water Meters-Compound Type
This standard describes the various types and classes of cold-water compoundtype meters in sizes 2 in. (50 mm) through 8 in. (200 mm), and the materials and workmanship used in their fabrication....
AWWA C702
January 17, 2010
Cold-Water Meters—Compound Type
This standard describes the various types and classes of cold-water compound- type meters in sizes 2 in. (50 mm) through 8 in. (200 mm), and the materials and workmanship used in their fabrication....
January 21, 2001
Cold-Water Meters - Compound Type
This standard describes the various types and classes of cold-water compound-type meters in sizes 2 in. (50 mm) through 8 in. (200 mm) and the materials and workmanship used in their fabrication....
January 1, 1992
Cold-Water Meters - Compound Type
A description is not available for this item.
June 22, 1986
Cold-Water Meters—Compound Type
A description is not available for this item.
January 28, 1978
Cold-Water Meters—Compound Type
A description is not available for this item.
January 26, 1970
Cold-Water Meters—Compound Type
A description is not available for this item.

References

Advertisement