DIN EN 50551-2
Simplex and duplex cables to be used for cords - Part 2: Detailed Specification and minimum requirements for simplex ruggedized single mode cables to be used for patchcord/cords Category U; German version prEN 50551-2:2010
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
March 1, 2014
Simplex and duplex cables to be used for cords - Part 2: Detailed specification and minimum requirements for a 3,0 mm simplex ruggedised single mode fibre cable to be used for patchcords/cords category U; German version EN 50551-2:2013
Diese Europäische Norm beschreibt die Mindestanforderungen, welche ein Simplex-Einmodenfaserkabel mit zusätzlichem Schutz erfüllen muss, um den Abschluss mit einem Steckverbinder für die Anwendung in...
DIN EN 50551-2
May 1, 2010
Simplex and duplex cables to be used for cords - Part 2: Detailed Specification and minimum requirements for simplex ruggedized single mode cables to be used for patchcord/cords Category U; German version prEN 50551-2:2010
A description is not available for this item.