CEN - EN 74-3
Couplers, spigot pins and baseplates for use in falsework and scaffolds - Part 3: Plain base plates and spigot pins - Requirements and test procedures
| Organization: | CEN |
| Publication Date: | 1 April 2007 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Construction equipment): | 91.220 |
scope:
EN 74-3 specifies for plain and profiled base plates and loose spigots to be used with 48,3 mm diameter tubes in scaffolds and falsework:
- materials;
- design requirements;
- test procedure;
- assessment.
A base plate with a means of limited vertical adjustment, called a "base jack", is dealt with in EN 12811-1.
NOTE In the text of this standard, the term "loose spigot" is used instead of the "spigot pin" in the title.
Document History