DSF/prEN ISO 3035

Corrugated fibreboard - Determination of flat crush resistance (ISO/DIS 3035:2010)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Paper and board): 85.060
ICS Code (Cardboard): 85.080.30
scope:

This International Standard specifies a method for the determination of the flat crush resistance of corrugated fibreboard used in the manufacture of shipping containers. This International Standard is applicable to single-faced and single-wall (double-faced) corrugated fibreboard. ISO 3035 is not applicable to double-wall (double-double-faced) corrugated fibreboard and to microflute corrugated fibreboard, since the end point of the test is not clearly defined or observable.

Document History

December 21, 2011
Corrugated fibreboard - Determination of flat crush resistance
This International Standard specifies a method for the determination of the flat crush resistance of corrugated fibreboard used in the manufacture of shipping containers. This International Standard...
DSF/prEN ISO 3035
Corrugated fibreboard - Determination of flat crush resistance (ISO/DIS 3035:2010)
This International Standard specifies a method for the determination of the flat crush resistance of corrugated fibreboard used in the manufacture of shipping containers. This International Standard...
Corrugated fibreboard - Determination of flat crush resistance (ISO/FDIS 3035:2011)
This International Standard specifies a method for the determination of the flat crush resistance of corrugated fibreboard used in the manufacture of shipping containers. This International Standard...
Advertisement