ITU-T X.1161
Framework for secure peer-to-peer communications
| Organization: | ITU-T |
| Publication Date: | 1 May 2008 |
| Status: | active |
| Page Count: | 22 |
scope:
Peer-to-peer (P2P) is an instantiation of network architectures where all peers have equivalent authority and responsibility, differing completely from that of server and client system. In the case of P2P communications, a peer can be both the server and the client. When data or messages are exchanged in a P2P network, a peer communicates with other peers directly. Because traffic and processing are distributed to each peer, the P2P network does not require high performance computing power and high bandwidth network compared with the server and client system.
Because the P2P communication architecture differs from that of the server and client system, further security threats emerge, which are not applicable to server and client architecture. With this in mind, P2P applications should be carefully built while taking into consideration the security threats to P2P communications.
This Recommendation describes the framework for secure P2P communications, which includes security threats and security requirements for P2P communications. In addition, this Recommendation describes the security functions for satisfying the security requirements of P2P communications. Security architectures and operations of P2P communications are defined in [ITU-T X.1162].
Document History