ASTM International - ASTM A626/A626M-98

Standard Specification for Tin Mill Products, Electrolytic Tin Plate, Double Reduced

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1998
Status: inactive
Page Count: 5
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers double-reduced electrolytic tin plate produced from low-carbon cold-reduced steel furnished in coils and cut sizes for use predominately in the manufacture of cans. It is furnished in commercially available tin coating weights [masses] and is normally supplied with a trimmed edge.

1.2 This specification is applicable to orders in either inch-pound units (as A626) which is supplied in thicknesses from 0.0050 to 0.0118 in. or SI units [as A626M] which is supplied in thicknesses from 0.13 to 0.30 mm.

1.3 The values stated in either inch-pound or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents. Therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

Document History

March 1, 2022
Standard Specification for Tin Mill Products, Electrolytic Tin Plate, Double Reduced
1.1 This specification covers double-reduced electrolytic tin plate produced from low-carbon cold-reduced steel furnished in coils and cut sizes for use predominately in the manufacture of cans. It...
December 1, 2016
Standard Specification for Tin Mill Products, Electrolytic Tin Plate, Double Reduced
1.1 This specification covers double-reduced electrolytic tin plate produced from low-carbon cold-reduced steel furnished in coils and cut sizes for use predominately in the manufacture of cans. It...
October 1, 2013
Standard Specification for Tin Mill Products, Electrolytic Tin Plate, Double Reduced
1.1 This specification covers double-reduced electrolytic tin plate produced from low-carbon cold-reduced steel furnished in coils and cut sizes for use predominately in the manufacture of cans. It...
October 1, 2008
Standard Specification for Tin Mill Products, Electrolytic Tin Plate, Double Reduced
1.1 This specification covers double-reduced electrolytic tin plate produced from low-carbon cold-reduced steel furnished in coils and cut sizes for use predominately in the manufacture of cans. It...
October 1, 2003
Standard Specification for Tin Mill Products, Electrolytic Tin Plate, Double Reduced
This specification covers double-reduced electrolytic tin plate produced from low-carbon cold-reduced steel furnished in coils and cut sizes for use predominately in the manufacture of cans....
ASTM A626/A626M-98
November 10, 1998
Standard Specification for Tin Mill Products, Electrolytic Tin Plate, Double Reduced
1.1 This specification covers double-reduced electrolytic tin plate produced from low-carbon cold-reduced steel furnished in coils and cut sizes for use predominately in the manufacture of cans. It...
Advertisement