ISO 7231

Polymeric materials, cellular, flexible — Determination of air flow value at constant pressure-drop

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2010
Status: active
Page Count: 16
ICS Code (Cellular materials): 83.100
scope:

This International Standard specifies two methods for determining the air flow value of flexible cellular polymeric materials:

- method A, for conventional types of flexible cellular polymeric material;

- method B, for all types of flexible cellular polymeric material, but especially for materials with a low permeability to air.

NOTE 1 Air flow values can be used to give an indication of the effects of formulation and production variables on the cellular structure.

NOTE 2 In this International Standard, the expression "conventional type of flexible cellular polymeric material" means types which are unsuitable for sealing purposes.

Document History

August 1, 2023
Polymeric materials, cellular, flexible — Determination of air flow value at constant pressure-drop
This document specifies two methods for determining the air flow value of flexible cellular polymeric materials: — method A, for conventional types of flexible cellular polymeric material; — method...
ISO 7231
July 1, 2010
Polymeric materials, cellular, flexible — Determination of air flow value at constant pressure-drop
This International Standard specifies two methods for determining the air flow value of flexible cellular polymeric materials: — method A, for conventional types of flexible cellular polymeric...
January 1, 1984
Polymeric Materials, Cellular Flexible - Method of Assessment of Air Flow Value at Constant Pressure-Drop
A description is not available for this item.

References

Advertisement