DS/ISO 8891
Dentistry - Dental casting alloys with noble metal content of 25% up to but not including 75%
inactive, Most Current
| Organization: | DS |
| Publication Date: | 13 July 1992 |
| Status: | inactive |
| ICS Code (Dental materials): | 11.060.10 |
scope:
The standard presents a classification and specifies the req uirements and test methods for dental casting alloys with a noble metal content of 25 % up to but not including 75 %. Th e standard covers casting alloys for use in production of to oth replacements and prosthesis. The standard does not cover alloys for use in metal-ceramic tooth replacements.
Document History
DS/ISO 8891
July 13, 1992
Dentistry - Dental casting alloys with noble metal content of 25% up to but not including 75%
The standard presents a classification and specifies the req uirements and test methods for dental casting alloys with a noble metal content of 25 % up to but not including 75 %. Th e standard covers...