CSA/AM - ANSI Z83.20A-2010/CSA 2.34A-2010

Gas-Fired Low-Intensity Infrared Heaters

inactive
Organization: CSA/AM
Publication Date: 1 January 2010
Status: inactive
Page Count: 16
scope:

Heaters covered by this standard may be of the catalytic type (see Part IV, Definitions). These heaters are intended for indoor installation and are only of the vented or un-vented type. The heaters are to be constructed of entirely of new, unused parts and materials with inputs up to and including 60,000 Btu/hr (17.58 kW) per burner.

(Former 1.1.5 through 1.1.11 become 1.1.6 through 1.1.12, respectively.)

Catalytic infrared heaters submitted for examination under this standard shall be furnished with the catalytic pads and a list of applicable equipment specified by the manufacturer.

A catalytic heater shall not be equipped with a flue collar or any other means for flue connection.

A catalytic heater shall not use adjustable air shutters.

Catalytic heaters covered by this standard shall only be installed in a fixed position such that the heater cannot be tipped over, dislocated or otherwise compromised accidentally. Mounting means shall be incorporated as part of the heater design and construction.

Special construction provisions applicable to catalytic infrared heaters are outlined under 1.1.5, 1.2.11, 1.2.12, 1.2.13, 1.2.14, 1.8.11, 1.8.12, 1.8.13, 1.26.6, 1.27.2.i, and 1.27.12.

Document History

January 1, 2016
Gas-fired tubular and low-intensity infrared heaters
A description is not available for this item.
Gas-fired tubular and low-intensity infrared heaters
This Standard applies to newly produced, gas-fired low-intensity infrared heaters and infrared radiant tube heaters (see Clause 3, Definitions), hereinafter referred to as heaters or appliances,...
Gas-fired tubular and low-intensity infrared heaters
This Standard applies to newly produced, gas-fired low-intensity infrared heaters and infrared radiant tube heaters (see Clause 3, Definitions), hereinafter referred to as heaters or appliances,...
January 1, 2016
Gas-fired tubular and low-intensity infrared heaters
This Standard applies to newly produced, gas-fired low-intensity infrared heaters and infrared radiant tube heaters (see Clause 3, Definitions), hereinafter referred to as heaters or appliances,...
March 1, 2011
Gas-Fired Low Intensity Infrared Heaters
A description is not available for this item.
March 1, 2011
Gas-Fired Low Intensity Infrared Heaters
A description is not available for this item.
January 1, 2010
Gas-Fired Low Intensity Infrared Heaters
Heaters covered by this standard may be of the catalytic type (see Part IV, Definitions). These heaters are intended for indoor installation and are only of the vented or un-vented type. The heaters...
ANSI Z83.20A-2010/CSA 2.34A-2010
January 1, 2010
Gas-Fired Low-Intensity Infrared Heaters
Heaters covered by this standard may be of the catalytic type (see Part IV, Definitions). These heaters are intended for indoor installation and are only of the vented or un-vented type. The heaters...
Gas-Fired Low Intensity Infrared Heaters
This standard applies to newly produced, gas-fired low-intensity infrared heaters and infrared radiant tube heaters (see Part IV, Definitions), hereinafter referred to as heaters or appliances,...
March 1, 2008
Gas-Fired Low-Intensity Infrared Heaters
This standard applies to newly produced, gas-fired low-intensity infrared heaters and infrared radiant tube heaters (see Part IV, Definitions), hereinafter referred to as heaters or appliances,...
May 1, 2001
Gas-Fired Low-Intensity Infrared Heaters
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired low-intensity infrared heaters. It is the...
Gas-Fired Low-Intensity Infrared Heaters
This standard applies to newly produced, gas-fired low-intensity infrared heaters and infrared radiant tube heaters (see Part IV, Definitions), hereinafter referred to as heaters or appliances,...
May 1, 2001
Gas-Fired Low-Intensity Infrared Heaters
PREFACE The standards set forth herein apply to the first edition of the Standard for Gas-Fired Low- Intensity Infrared Heaters, ANSI Z83.20-2001 CSA 2.34-2001 , and supersede corresponding...
May 1, 2001
Gas-Fired Low-Intensity Infrared Heaters
This standard applies to newly produced, gas-fired low-intensity infrared heaters and infrared radiant tube heaters (see Part IV, Definitions), hereinafter referred to as heaters or appliances,...
Advertisement