DIN EN 62106

Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz (IEC 62106:2009); German version EN 62106:2009

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2010
Status: inactive
Page Count: 160
ICS Code (Television and radio broadcasting): 33.170

Document History

June 1, 2016
Spezifikation des Radio-Daten-Systems (RDS) fuer den VHF/FM-Tonrundfunk im Frequenzbereich 87,5 MHz bis 108,0 MHz (IEC 62106:2015); Deutsche Fassung EN 62106:2015
Diese Internationale Norm beschreibt das Radio-Daten-System, RDS, zur Anwendung für VHF/FM-Tonrundfunksendungen im Frequenzbereich 87,5 MHz bis 108,0 MHz, die stereophone (Pilotton-Verfahren) oder...
October 1, 2012
Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz (IEC 100/2032/CD:2012)
A description is not available for this item.
February 1, 2011
Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz (IEC 62106:2009); German version EN 62106:2009, Corrigendum to DIN EN 62106:2010-07; (IEC-Cor.:2010 to IEC 62106:2009)
A description is not available for this item.
DIN EN 62106
July 1, 2010
Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz (IEC 62106:2009); German version EN 62106:2009
A description is not available for this item.
May 1, 2009
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz (TA1) (IEC 100/1454/CDV:2008); German version FprEN 62106:2008
A description is not available for this item.
October 1, 2002
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz (IEC 62106:2000); German version EN 62106:2001
A description is not available for this item.
Advertisement