DS/EN 61280-1-4

Fibre optic communication subsystem test procedures – Part 1-4: General communication subsystems – Light source encircled flux measurement method

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 February 2010
Status: active
Page Count: 42
ICS Code (Fibre optic systems in general): 33.180.01
scope:

IEC 61280-1-4:2009 sets forth a standard procedure for the collection of two-dimensional fibre optic nearfield greyscale data and subsequent reduction to one-dimensional data expressed as a set of three sampled parametric functions of radius from the fibre's optical centre. This revision of IEC 61280-1-4 continues to fulfil its original purpose, characterization of transmission light sources, which enables the accurate mathematical prediction of minimum guaranteed link length in 1 gigabit per second or greater fibre optic data communication systems. New to this revision is support for improved measurement precision of insertion loss in multimode fibre optic links through the characterization of measurement light sources.

Document History

DS/EN 61280-1-4
February 23, 2010
Fibre optic communication subsystem test procedures – Part 1-4: General communication subsystems – Light source encircled flux measurement method
IEC 61280-1-4:2009 sets forth a standard procedure for the collection of two-dimensional fibre optic nearfield greyscale data and subsequent reduction to one-dimensional data expressed as a set of...
May 23, 2003
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Collection and reduction of two-dimensional nearfield data for multimode fibre laser transmitters
This part of IEC 61280 sets forth a standard procedure for the collection of two-dimensional fibre optic nearfield grayscale data and subsequent reduction to one-dimensional data expressed as a set...
Fibre optic communication subsystem test procedures -- Part 1-4: General communication subsystems - Light source encircled flux measurement method
This part of IEC 61280 is intended to characterize the encircled flux of two types of light sources: transmission light sources, which are usually coherent and substantially under-excite the mode...
Fibre optic communication subsystem test procedures -- Part 1-4: General communication subsystems - Light source encircled flux measurement method
This standard is intended to characterize the encircled flux of two types of light sources: transmission light sources, which are usually coherent and substantially under-excite the mode volume of a...

References

Advertisement