CEN - EN 207

Personal eye-protection equipment - Filters and eye-protectors against laser radiation (laser eye-protectors)

inactive
Organization: CEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 32
ICS Code (Head protective equipment): 13.340.20
scope:

This European Standard applies to eye-protectors used for protection against accidental exposure to laser radiation as defined in EN 60825-1:2007 in the spectral range 180 nm (0,18 μm) to 1 000 μm. It defines the requirements, test methods and marking. A guide is given in Annex B for the selection and use of laser eye-protectors.

This European Standard does not apply to protectors for intentional exposure to laser radiation.

EN 208 applies for laser adjustment eye-protectors.

NOTE Before selecting eye protection according to this European Standard, a risk assessment should first be undertaken (see Annex B).

Document History

March 1, 2017
Personal eye-protection equipment - Filters and eyeprotectors against laser radiation (laser eye-protectors)
This European Standard applies to eye-protectors used for protection against accidental exposure to laser radiation as defined in EN 60825-1:2007 in the spectral range 180 nm (0,18 μm) to 1 000 μm....
EN 207
December 1, 2009
Personal eye-protection equipment - Filters and eye-protectors against laser radiation (laser eye-protectors)
This European Standard applies to eye-protectors used for protection against accidental exposure to laser radiation as defined in EN 60825-1:2007 in the spectral range 180 nm (0,18 μm) to 1 000 μm....
September 1, 1998
Personal Eye-Protection - Filters and Eye-Protectors Against Laser Radiation (Laser Eye-Protectors)
A description is not available for this item.
September 1, 1998
Personal Eye-Protection - Filters and Eye-Protectors Against Laser Radiation (Laser Eye-Protectors)
A description is not available for this item.
September 1, 1998
Personal eye-protection - Filters and eye-protectors against laser radiation (laser eye-protectors)
A description is not available for this item.
October 1, 1993
Personal Eye-Protection - Filters and Eye-Protection Against Laser Radiation
A description is not available for this item.
January 1, 1993
Personal Eye-Protection - Filters and Eye- Protection Against Laser Radiation
A description is not available for this item.

References

Advertisement