DS/EN 10163-3
Delivery requirements for surface condition of hot-rolled steel plates, wide flats and sections - Part 3: Sections
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 3 March 2010 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Steel profiles): | 77.140.70 |
scope:
This Part 3 in addition to Part 1 of this European Standard specifies the delivery requirements for surface condition of sections to which the European Standards mentioned in clause 2 apply and applies to all surfaces excluding edges. NOTE In this European Standard section toes (see EN 10055) are considered as part of the surfaces of a section.
Document History
DS/EN 10163-3
March 3, 2010
Delivery requirements for surface condition of hot-rolled steel plates, wide flats and sections - Part 3: Sections
This Part 3 in addition to Part 1 of this European Standard specifies the delivery requirements for surface condition of sections to which the European Standards mentioned in clause 2 apply and...
February 4, 2005
Delivery requirements for surface condition of hot-rolled steel plates, wide flats and sections - Part 3: Sections
In addtion to EN 10163-1 this document specifies the delivery requirements for surface condition of sections to which the European Standards mentioned in Clause 2 apply and applies to all surfaces...
June 10, 1992
Delivery requirements for surface condition of hot rolled steel plates and sections - Part 3: Sections
This part of EN 10163 specifies the general delivery require ments for surface conditions of sections.