ASTM International - ASTM B449-93(2010)e1

Standard Specification for Chromates on Aluminum

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2010
Status: inactive
Page Count: 5
ICS Code (Other treatments and coatings): 25.220.99
scope:

1.1 This specification covers the requirements relating to rinsed and nonrinsed chromate conversion coatings on aluminum and aluminum alloys intended to give protection against corrosion and as a base for other coatings. This edition of the specification has been coordinated with ISO/DIS 10546 and is technically equivalent.

1.2 Aluminum and aluminum alloys are chromate coated in order to retard corrosion; as a base for organic films including paints, plastics, and adhesives; and as a protective coating having a low electrical contact impedance.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements relating to rinsed and non rinsed chromate conversion coatings on aluminum and aluminum alloys intended to give protection against corrosion and as a... View More

Document History

October 1, 2022
Standard Specification for Chromates on Aluminum
1.1 This specification covers the requirements relating to rinsed and nonrinsed chromate conversion coatings on aluminum and aluminum alloys intended to give protection against corrosion and as a...
March 1, 2015
Standard Specification for Chromates on Aluminum
1.1 This specification covers the requirements relating to rinsed and nonrinsed chromate conversion coatings on aluminum and aluminum alloys intended to give protection against corrosion and as a...
ASTM B449-93(2010)e1
April 1, 2010
Standard Specification for Chromates on Aluminum
1.1 This specification covers the requirements relating to rinsed and nonrinsed chromate conversion coatings on aluminum and aluminum alloys intended to give protection against corrosion and as a...
April 1, 2004
Standard Specification for Chromates on Aluminum
1.1 This specification covers the requirements relating to rinsed and nonrinsed chromate conversion coatings on aluminum and aluminum alloys intended to give protection against corrosion and as a...
November 10, 1998
Standard Specification for Chromates on Aluminum
1.1 This specification covers the requirements relating to rinsed and nonrinsed chromate conversion coatings on aluminum and aluminum alloys intended to give protection against corrosion and as a...
Advertisement