DIN EN ISO 14713-1
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 1: General principles of design and corrosion resistance (ISO 14713-1:2009)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Steel structures): | 91.080.13 |
| ICS Code (Aluminium structures): | 91.080.17 |
Document History
August 1, 2017
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 1: General principles of design and corrosion resistance (ISO 14713-1:2017)
This document provides guidelines and recommendations regarding the general principles of design which are appropriate for articles to be zinc coated for corrosion protection and the level of...
December 1, 2016
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 1: General principles of design and corrosion resistance (ISO/FDIS 14713-1:2016); German and English version FprEN ISO 14713-1:2016
A description is not available for this item.
DIN EN ISO 14713-1
May 1, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 1: General principles of design and corrosion resistance (ISO 14713-1:2009)
A description is not available for this item.