CGSB - CAN/CGSB-4.2 NO. 72.3-M91
Textile Test Methods Textiles - Fibres and Yarns - Determination of Commercial Mass of Consignments – Part 3: Specimen Cleaning Procedures
inactive
| Organization: | CGSB |
| Publication Date: | 1 June 1991 |
| Status: | inactive |
| Page Count: | 9 |
scope:
Scope and field of application
This part of ISO 6741 specifies specimen cleaning procedures to be used when the commercial mass is to be determined in accordance with ISO 6741-1 on a clean and dry basis. The procedure appropriate for a particular fibre is given in ISO 6741-4.
If the commercial mass is to be determined on a dry-only basis, cleaning is omitted.
Document History
June 1, 1991
Textile test methods Textiles - Fibres and yarns - Determination of commercial mass of consignments - Part 3: Specimen cleaning procedures
Scope and field of application
This part of ISO 6741 specifies specimen cleaning procedures to be used when the commercial mass is to be determined in accordance with ISO 6741-1 on a clean and dry...
June 1, 1991
Textile Test Methods Textiles - Fibres and Yarns - Determination of Commercial Mass of Consignments - Part 3: Specimen Cleaning Procedures
A description is not available for this item.
CAN/CGSB-4.2 NO. 72.3-M91
June 1, 1991
Textile Test Methods Textiles - Fibres and Yarns - Determination of Commercial Mass of Consignments – Part 3: Specimen Cleaning Procedures
Scope and field of application
This part of ISO 6741 specifies specimen cleaning procedures to be used when the commercial mass is to be determined in accordance with ISO 6741-1 on a clean and dry...