DS/EN 9120

Quality Management Systems – Requirements for Aviation, Space and Defence Distributors

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 June 2010
Status: active
Page Count: 30
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Military in general): 95.020
ICS Code (Management systems): 03.100.70
ICS Code (Military engineering): 95.040
scope:

1.1 General This standard includes ISO 9001:2008 ) quality management system requirements and specifies additional aviation, space and defense industry requirements, definitions and notes as shown in bold, italic text. It is emphasized that the requirements specified in this standard are complementary (not alternative) to contractual and applicable statutory and regulatory requirements. Should there be a conflict between the requirements of this standard and applicable statutory or regulatory requirements, the latter shall take precedence. This European Standard specifies requirements for a quality management system where an organization: a) needs to demonstrate its ability to consistently provide product that meets customer and applicable statutory and regulatory requirements; and b) aims to enhance customer satisfaction through the effective application of the system, including processes for continual improvement of the system and the assurance of conformity to customer and applicable statutory and regulatory requirements. NOTE 1 - In this European Standard, the term ""product"" only applies to: a) product intended for, or required by, a customer; b) any intended output resulting from the product realization processes. NOTE 2 - Statutory and regulatory requirements can be expressed as legal requirements. 1.2 Application All requirements of this European Standard are generic and are intended to be applicable to all organizations, regardless of type, size and product provided. Where any requirement(s) of this European Standard cannot be applied due to the nature of an organization and its product, this can be considered for exclusion. (...)

Document History

June 6, 2018
Quality Management Systems – Requirements for Aviation, Space and Defence Distributors
This document includes EN ISO 9001:2015 quality management system requirements and specifies additional aviation, space and defence industry requirements, definitions and notes. It is emphasized that...
DS/EN 9120
June 16, 2010
Quality Management Systems – Requirements for Aviation, Space and Defence Distributors
1.1 General This standard includes ISO 9001:2008 ) quality management system requirements and specifies additional aviation, space and defense industry requirements, definitions and notes as shown in...
December 19, 2005
Aerospace series - Quality management systems - Requirements for stockist distributors (based on ISO 9001:2000)
This standard includes ISO 9001:2000 quality management system requirements and specifies additional requirements for a quality management system for the aerospace industry applicable to stockist...
Quality Management Systems - Requirements for Aviation, Space and Defence Distributors
1.1 General This European Standard includes ISO 9001:20081) quality management system requirements and specifies additional aviation, space and defence industry requirements, definitions and notes as...
Advertisement