JSA - JIS C 2814-2-1

Connecting Devices for Low-Voltage Circuits for Household and Similar Purposes - Part 2-1: Particular Requirements for Connecting Devices as Separate Entities with Screw-Type Clamping Units

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 March 2009
Status: active
Page Count: 35
ICS Code (Connecting devices): 29.120.20
scope:

Scope given in clause 1 of JIS C 2814-1 and the following shall apply.

This Standard applies to connecting devices with screw-type clamping units primarily suitable for connecting unprepared conductors.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60998-2-1 : 2002 Connecting devices for low-voltage circuits for household and similar purposes-Part 2-1 : Particular requirements for connecting devices as separate entities with screw-type clamping units (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.

Document History

JIS C 2814-2-1
March 20, 2009
Connecting Devices for Low-Voltage Circuits for Household and Similar Purposes - Part 2-1: Particular Requirements for Connecting Devices as Separate Entities with Screw-Type Clamping Units
Scope given in clause 1 of JIS C 2814-1 and the following shall apply. This Standard applies to connecting devices with screw-type clamping units primarily suitable for connecting unprepared...
March 20, 2001
Connecting Devices for Low Voltage Circuits for Household and Similar Purposes - Part 2-1: Particular Requirements for Connecting Devices as Separate Entities with Screw-Type Clamping Units
A description is not available for this item.

References

Advertisement