API STD 12L
SPECIFICATION for VERTICAL EMULSION TREATERS
| Organization: | API |
| Publication Date: | 1 March 1967 |
| Status: | inactive |
| Page Count: | 7 |
scope:
Coverage. This specification covers minimum requirements for material, design, fabrication, and testing of vertical emulsion treaters. Jurisdiction of this specification over external piping terminates at the first external flanged, threaded, or grooved type pipe connection. An emulsion treater is a direct-fired pressure vessel used in the oil producing industry for separating oil-water emulsions and gas, and for breaking or resolving emulsified well streams into water and salable clean oil components.
Policy, American Petroleum Institute (API) Specifications are published as an aid to procurement of standardized equipment and materials. These specifications are not intended to inhibit purchasers and producers from purchasing or producing products made to specifications other than API, and nothing in any API specification is intended to in any way inhibit the purchase of products from companies not authorized to use the API monogram.
Nothing contained in any API specification is to the construed as granting any right, by implication or otherwise, for the manufacture, sale, or use in connection with any method, apparatus or product covered y letters patent, nor as insuring anyone against liability for infringement of letters patent.
API specifications may be used anyone desiring to do so, and every effort has been made by the Institute to assure the accuracy and reliability of the data contained in them. However, the Institute makes no representation, warranty or guarantee in connection with the publication of any API specification and hereby expressly disclaims any liability or responsibility for loss or damage resulting from their use, for any violation of any federal, state or municipal regulation with which an API specification may conflict, or for the infringement of any patent resulting from the use of API specification.
The use of the API monogram is a warranty by the manufacture to the purchaser that the manufacture has obtained a license to use the monogram and, further, that the product which bears the monogram conforms to the applicable API specification However,, the American Petroleum Institute does not represent, warrant or guarantee that products bearing the API monogram do in fact conform to the applicable API standard or specification.
Document History