DS/EN 60335-2-42/A2
Safety of household and similar electrical appliances - Part 2-42: Particular requirements for commercial electric forced convection ovens, steam cookers and steam-convection ovens
| Organization: | DS |
| Publication Date: | 31 March 1999 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
Deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household use, their rated voltage not more than 250 V for single-phase appliances connected between one phase and 480 V for other appliances. Is to be used in conjunction with IEC 60335-1 (third edition). Also replaces IEC 60335-2-46 (1986).
Document History