CEN - EN ISO 4023

Rubber hoses and hose assemblies for steam - Test methods

active, Most Current
Organization: CEN
Publication Date: 1 November 2009
Status: active
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies test methods in which a rubber hose test piece or hose assembly is exposed to saturated steam, thus simulating service conditions.

Four methods are specified, namely:

- method A: vertical rack method;

- method B: horizontal rack method;

- method C: flexing test, vertical arrangement;

- method D: flexing test, horizontal arrangement.

Document History

EN ISO 4023
November 1, 2009
Rubber hoses and hose assemblies for steam - Test methods
This International Standard specifies test methods in which a rubber hose test piece or hose assembly is exposed to saturated steam, thus simulating service conditions. Four methods are specified,...
January 1, 1995
Rubber Hoses for Steam - Test Methods
A description is not available for this item.

References

Advertisement