ISO 2931
Anodizing of aluminium and its alloys — Assessment of quality of sealed anodic oxidation coatings by measurement of admittance
| Organization: | ISO |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies a method for assessing the quality of sealed anodic oxidation coatings on aluminium and its alloys by measurement of the admittance.
The method is applicable to anodic oxidation coatings sealed in an aqueous medium.
The method is suitable for use as a production-control test and as an acceptance test where there is agreement between the supplier and the customer.
Any type of anodized component can be tested by the method described, provided that there is a sufficient area (a circle of diameter about 20 mm) and that the film thickness is greater than 3 μm.
Document History