ASME/BPVC - CASE N-774
N-774 Use of 13Cr-4Ni (Alloy UNS S41500) Grade F6NM Forgings Weighing in Excess of 10,000 lb (4 540 kg) and Otherwise Conforming to the Requirements of SA-336/SA-336M for Class 1, 2 and 3 Construction Section III, Division 1
inactive, Most Current
| Organization: | ASME/BPVC |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 4 |
Document History
CASE N-774
January 1, 2010
N-774 Use of 13Cr-4Ni (Alloy UNS S41500) Grade F6NM Forgings Weighing in Excess of 10,000 lb (4 540 kg) and Otherwise Conforming to the Requirements of SA-336/SA-336M for Class 1, 2 and 3 Construction Section III, Division 1
A description is not available for this item.