IEC 61784-3-12

Industrial communication networks – Profiles – Part 3-12: Functional safety fieldbuses – Additional specifications for CPF 12

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2010
Status: inactive
Page Count: 208
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 12 of IEC 61784-2 and IEC 61158 Type 12. It identifies the principles for functional safety communications defined in IEC 61784-3 that are relevant for this safety communication layer.

NOTE 1 It does not cover electrical safety and intrinsic safety aspects. Electrical safety relates to hazards such as electrical shock. Intrinsic safety relates to hazards associated with potentially explosive atmospheres.

This part1 defines mechanisms for the transmission of safety-relevant messages among participants within a distributed network using fieldbus technology in accordance with the requirements of IEC 61508 series2 for functional safety. These mechanisms may be used in various industrial applications such as process control, manufacturing automation and machinery.

This part provides guidelines for both developers and assessors of compliant devices and systems.

NOTE 2 The resulting SIL claim of a system depends on the implementation of the selected functional safety communication profile within this system - implementation of a functional safety communication profile according to this part in a standard device is not sufficient to qualify it as a safety device.

Document History

November 1, 2019
Industrial communication networks – Profiles – Part 3-12: Functional safety fieldbuses – Additional specifications for CPF 12
This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 12 of IEC 61784-2 and IEC 61158 Type 12. It identifies the principles for functional...
November 1, 2019
AMENDMENT 1 Industrial communication networks – Profiles – Part 3-12: Functional safety fieldbuses – Additional specifications for CPF 12
A description is not available for this item.
IEC 61784-3-12
June 1, 2010
Industrial communication networks – Profiles – Part 3-12: Functional safety fieldbuses – Additional specifications for CPF 12
This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 12 of IEC 61784-2 and IEC 61158 Type 12. It identifies the principles for functional...

References

Advertisement