NPFC - MIL-C-24707/6

CASTINGS, FERROUS, CHROMIUM STEEL, FOR PRESSURE-CONTAINING PARTS SUITABLE FOR HIGH-TEMPERATURE SERVICE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 27 January 1989
Status: active
Page Count: 4
scope:

This specification covers 12 percent chromium steel castings for high temperatures and for impact at low temperatures.

Castings shall be furnished in the following grades and classes as specified (see 6.2). Grades and classes are identified in ASTM A 217, A 487, or A 757, as appropriate (see 6.2).

Grade CA-15 - 12 Chromium (ASTM A 217) CA-15M, Class A - 12 Chromium modified molybdenum (ASTM A 487) E3N - 12 Chromium × 4 Nickel (ASTM A 757)

intended Use:

These materials are intended for use in pump casings, compressor housings, gas turbine engines and other applications requiring 12 percent chromium, corrosion resisting steel castings. Grade CA-15... View More

Document History

MIL-C-24707/6
January 27, 1989
CASTINGS, FERROUS, CHROMIUM STEEL, FOR PRESSURE-CONTAINING PARTS SUITABLE FOR HIGH-TEMPERATURE SERVICE
These materials are intended for use in pump casings, compressor housings, gas turbine engines and other applications requiring 12 percent chromium, corrosion resisting steel castings. Grade CA-15...

References

Advertisement