SNV - SN EN 14067-6
Railway applications - Aerodynamics - Part 6: Requirements and test procedures for cross wind assessment
| Organization: | SNV |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 126 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
scope:
This European Standard applies to the cross wind assessment of railways taking into consideration the recommendations given in Annex M on the application of the standard (migration rule). The methods presented have been applied to passenger vehicles with a maximum speed up to 360 km/h and to freight vehicles with a maximum speed up to 160 km/h. This European Standard applies to coaches, multiple units, freight wagons, locomotives and power cars.
Document History