SNV - SN EN ISO 28927-7
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 7: Nibblers and shears
| Organization: | SNV |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Pneumatic tools): | 25.140.10 |
scope:
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven nibblers and shears. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine run under specified test conditions. It is intended that the results be used to compare different models of the same type of machine.
This part of ISO 28927 is applicable to nibblers and shears (see Clause 5), driven pneumatically or by other means, intended for cutting sheet metal or composite materials.
NOTE To avoid confusion with the terms "power tool" and "inserted tool", machine is used for the former throughout this document.
Document History