SNV - SN EN ISO 28927-3
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 3: Polishers and rotary, orbital and random orbital sanders
| Organization: | SNV |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Pneumatic tools): | 25.140.10 |
scope:
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven, portable polishers and rotary, orbital and random orbital sanders used for surface-finishing processes, not for material removal. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine when operating under type-test conditions. It is intended that the results be used to compare different models of the same type of machine.
This part of ISO 28927 is applicable to hand-held machines (see Clause 5), driven pneumatically or by other means. It is not applicable to straight grinders equipped with a sanding wheel or to belt sanders.
NOTE To avoid confusion with the terms "power tool" and "inserted tool", machine is used for the former throughout this document.
Document History