SNV - SN EN 4126
Aerospace series - Nuts, anchor, self-locking, floating, two lug, reduced series, with incremental counterbore, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 Degrees C
| Organization: | SNV |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of miniature self-locking two lug, reduced series, incremental counterbored floating anchor nuts, in heat resisting steel, MoS2 lubricated.
Classification: 900 MPa1) / 315 °C2).
1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.
Document History