SNV - SN EN 3660-007
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 007: Cable outlet, self-locking, style C, 90 Degrees, shielded (cone grounding), unsealed with clamp strain relief - Product standard
| Organization: | SNV |
| Publication Date: | 1 June 2010 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This product standard defines a range of cable outlets, style C, anti-decoupling, 90°, shielded (cone grounding), unsealed with clamp strain relief for use under the following conditions:
The cable outlet permits the termination of individual and/or overall screens for thickness from 0,8 mm to 4,8 mm.
Associated electrical connector(s) : EN 3660-002
Temperature range, Class N : − 65 °C to 200 °C;
Class W : − 65 °C to 175 °C;
Class K : − 65 °C to 260 °C.
Document History