CENELEC - CLC/TS 61643-12

Low-voltage surge protective devices - Part 12: Surge protective devices connected to low-voltage power distribution systems - Selection and application principles

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2009
Status: active
Page Count: 86
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Substations. Surge arresters): 29.240.10
scope:

This Technical Specification describes the principles for selection, operation, location and co-ordination of SPDs to be connected to 50 Hz to 60 Hz a.c. power circuits and equipment rated up to 1 000 V r.m.s..

NOTE 1 This Technical Specification deals only with SPDs and not with SPDs components integrated inside equipment.

NOTE 2 Additional requirements may be necessary for special applications such as electrical traction, etc.

NOTE 3 It should be remembered that IEC 60364 series and EN 62305-4 are also applicable.

Document History

CLC/TS 61643-12
December 1, 2009
Low-voltage surge protective devices - Part 12: Surge protective devices connected to low-voltage power distribution systems - Selection and application principles
This Technical Specification describes the principles for selection, operation, location and co-ordination of SPDs to be connected to 50 Hz to 60 Hz a.c. power circuits and equipment rated up to 1...
August 1, 2006
Low-voltage surge protective devices Part 12: Surge protective devices connected to low-voltage power systems – Selection and application principles
A description is not available for this item.

References

Advertisement