CENELEC - EN 60034-2-2

Rotating electrical machines - Part 2-2: Specific methods for determining separate losses of large machines from tests - Supplement to IEC 60034-2-1

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2010
Status: active
Page Count: 30
ICS Code (Rotating machinery): 29.160
scope:

This part of IEC 60034 applies to large rotating electrical machines and establishes additional methods of determining separate losses and to define an efficiency supplementing IEC 60034-2-1. These methods apply when full-load testing is not practical and result in a greater uncertainty.

NOTE In situ testing according to the calorimetric method for full-load conditions is recognized.

The specific methods described are:

- Calibrated-machine method.

- Retardation method.

- Calorimetric method.

Document History

EN 60034-2-2
June 1, 2010
Rotating electrical machines - Part 2-2: Specific methods for determining separate losses of large machines from tests - Supplement to IEC 60034-2-1
This part of IEC 60034 applies to large rotating electrical machines and establishes additional methods of determining separate losses and to define an efficiency supplementing IEC 60034-2-1. These...

References

Advertisement