ITU-T G.984.4

Gigabit-capable passive optical networks (G-PON): ONT management and control interface specification Amendment 2: Changes and extensions to the OMCI, editorial clarifications and corrections

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 November 2009
Status: active
Page Count: 164
scope:

This Recommendation specifies the optical network termination management and control interface (OMCI) for the G-PON system defined in [ITU-T G.984.2] and [ITU-T G.984.3] to enable multivendor interoperability between the optical line termination (OLT) and the ONT.

The OMCI specification addresses the ONT configuration management, fault management and performance management for G-PON system operation and for several services, including:

• asynchronous transfer mode (ATM) adaptation layer 5;

• G-PON encapsulation method (GEM) adaptation layers;

• circuit emulation service;

• Ethernet services, including MAC bridged LAN;

• voice services;

• wavelength division multiplexing.

The focus of this OMCI specification is on Fibre to the home (FTTH) and Fibre to the business (FTTBusiness) ONTs; however, support for optical network units (ONUs) is addressed as well. This Recommendation defines a protocol necessary to support the capabilities identified for these ONTs. It also allows optional components and future extensions.

Document History

July 1, 2010
Gigabit-capable passive optical networks (G-PON): ONT management and control interface specification Amendment 3: Clarification of scope of application
A description is not available for this item.
March 1, 2010
Gibabit-capable passive optical networks (G-PON): ONT management and control interface specification Corrigendum 1
A description is not available for this item.
ITU-T G.984.4
November 1, 2009
Gigabit-capable passive optical networks (G-PON): ONT management and control interface specification Amendment 2: Changes and extensions to the OMCI, editorial clarifications and corrections
This Recommendation specifies the optical network termination management and control interface (OMCI) for the G-PON system defined in [ITU-T G.984.2] and [ITU-T G.984.3] to enable multivendor...
August 12, 2009
Gigabit-capable passive optical networks (G-PON): ONT management and control interface specification
A description is not available for this item.
June 1, 2009
Gigabit-capable passive optical networks (G-PON): ONT management and control interface specification Amendment 1
This Recommendation specifies the optical network termination management and control interface (OMCI) for the G-PON system defined in [ITU-T G.984.2] and [ITU-T G.984.3] to enable multivendor...
February 1, 2008
Gigabit-capable Passive Optical Networks (G-PON): ONT management and control interface specification
This Recommendation specifies the optical network termination management and control interface (OMCI) for the G-PON system defined in [ITU-T G.984.2] and [ITU-T G.984.3] to enable multivendor...
December 1, 2006
Gigabit-capable Passive Optical Networks (G-PON): ONT management and control interface specification Amendment 3
A description is not available for this item.
March 1, 2006
Gigabit-capable Passive Optical Networks (G-PON): ONT management and control interface specification Amendment 2
A description is not available for this item.
June 1, 2005
Gigabit-capable Passive Optical Networks (GPON): ONT management and control interface specification
A description is not available for this item.
June 1, 2004
Gigabit-capable Passive Optical Networks (GPON): ONT management and control interface specification SERIES G: TRANSMISSION SYSTEMS AND MEDIA, DIGITAL SYSTEMS AND NETWORKS Digital sections and digital line system – Optical line systems for local and access networks
A description is not available for this item.

References

Advertisement