SNV - SN EN ISO 4023
Rubber hoses and hose assemblies for steam - Test methods
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies test methods in which a rubber hose test piece or hose assembly is exposed to saturated steam, thus simulating service conditions.
Four methods are specified, namely:
- method A: vertical rack method;
- method B: horizontal rack method;
- method C: flexing test, vertical arrangement;
- method D: flexing test, horizontal arrangement.
Document History
SN EN ISO 4023
May 1, 2010
Rubber hoses and hose assemblies for steam - Test methods
This International Standard specifies test methods in which a rubber hose test piece or hose assembly is exposed to saturated steam, thus simulating service conditions.
Four methods are specified,...