GMW16370
Polyamide 66 – Heat Stabilized, Impact Modified, Colorable for Fuel Caps
| Organization: | GMW |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Material Description. This standard covers the properties of a heat stabilized, impact modified, colorable polyamide 66 (nylon 66), which is used in injected form for fuel caps. This material will not have to be formally color developed. Specific color approvals will be entered into MATSPC by the GM Materials Engineer.
Symbols. The material abbreviation according to ISO 11469 is greater than PA66-I less than.
Typical Applications. Typical applications include the following: fuel caps.
Document History