SNV - SN EN 4632-005
Aerospace series - Weldability and brazeability of materials in aerospace constructions - Part 005: Homogeneous assemblies of heat resisting Ni or Co base alloys
| Organization: | SNV |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Materials for aerospace construction in general): | 49.025.01 |
scope:
This European Standard defines degrees of weldability and brazeability for materials or families of materials used in the aerospace industry.
It comprises a series of sheets, by materials or by material family, which:
- indicate the main titles, the chemical composition and the main characteristics;
- contain recommendations for welding and brazing;
- indicate a degree of weldability or brazeability for a given process under defined conditions;
- indicate a value of the mechanical strength coefficient of the welded joint for each welding process, when it could be extracted from bibliographic references referring to it. The joint coefficient is expressed as a ratio of the tensile strength of the welded joint to the tensile strength of the base alloy (to be in accordance with EN 4632-002).
It is applicable without restriction for the manufacturing of new parts or for repair.
Document History