DSF/prEN 13481-3

Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers

inactive
Organization: DS
Status: inactive
Page Count: 17
ICS Code (Construction of railways): 93.100
scope:

This European Standard is applicable to fastening systems for use on concrete sleepers in ballasted track categories A - E (EN 13481-1, clause 3.1) which have maximum axle loads and minimum curve radii in accordance with table 1. Table 1 - Track category criteria Category Maximum axle load kN Minimum curve radius m A 130 40 B 180 80 C 260 150 D 260 400 E 350 150 NOTE The maximum axle load for categories A and B does not apply to maintenance vehicles The requirements apply to: fastening systems which act on the foot and/or web of the rail including direct fastening systems and systems which incorporate a baseplate; fastening systems for the rail sections in EN 13674-1 and EN 13674-4. This standard is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints. This standard is for type approval of a complete fastening assembly only.

Document History

July 18, 2022
Railway applications – Track – Performance requirements for fastening systems – Part 3: Fastening systems for wood and polymeric composite sleepers
This document is applicable to fastening systems, in Categories A – E as specified in EN 13481-1:2012, 3.1 for use on wood or polymeric composite sleepers in ballasted or ballastless track, including...
July 18, 2012
Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers
This European Standard is applicable to fastening systems, in categories A - C and E as specified in EN 13481-1:2012, 3.1, for use on wood sleepers in ballasted track with maximum axle loads and...
August 21, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers
Amendment to normative references.
July 11, 2002
Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers
This standard is applicable to fastening systems for use on wood sleepers in ballasted track.
DSF/prEN 13481-3
Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers
This European Standard is applicable to fastening systems for use on concrete sleepers in ballasted track categories A - E (EN 13481-1, clause 3.1) which have maximum axle loads and minimum curve...
Railway applications – Track – Performance requirements for fastening systems – Part 3: Fastening systems for wood and polymeric composite sleepers
This European Standard is applicable to fastening systems in Categories A–C and E as specified in EN 13481-1:2012, 3.1, for use on wood or polymer sleepers in ballasted track with maximum axle loads,...
Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers
This European Standard is applicable to fastening systems, in categories A - C and E as specified in FprEN 13481-1:2012, 3.1, for use on wood sleepers in ballasted track with maximum axle loads and...
Advertisement