SNV - SN EN 3653
Aerospace series - Nuts, anchor, self-locking, floating, self- aligning, one lug, in steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 degrees C
| Organization: | SNV |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of one lug, floating, self-aligning anchor nuts with a self-locking feature achieved by forming the upper portion out of round, in steel, cadmium plated, MoS2 lubricated.
Classification: 900 MPa1) / 235 °C2).
1) Corresponds to strength class of the associated bolt, the 100 % load of which it is able to withstand, when tested at ambient temperature, without breaking or cracking.
2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.
Document History