ASTM D2463

Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers

inactive
Buy Now
Organization: ASTM
Publication Date: 15 May 2010
Status: inactive
Page Count: 6
scope:

This test method provides measures of the drop impact resistance of blow-molded thermoplastic containers as a summation of the effects of material, manufacturing conditions, container design, and perhaps other factors.

Three procedures are provided as follows:

Procedure A, Static Drop Height Method-This procedure is particularly useful for quality control since it is quick.

Procedure B, Bruceton Staircase Method-This procedure is used to determine the mean failure height and the standard deviation of the distribution.

The values stated in SI units are to be regarded as standard. The inch-pound units given in parentheses are for information only.

NOTE 1-There is no known ISO equivalent to this standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2023
Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
This test method provides a means to assess the drop impact resistance of water-filled, blow-molded thermoplastic containers, which is a summation of the effects of material, manufacturing...
April 1, 2015
Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
This test method provides a means to assess the drop impact resistance of water-filled, blow-molded thermoplastic containers, which is a summation of the effects of material, manufacturing...
August 1, 2010
Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
This test method provides measures of the drop impact resistance of blow-molded thermoplastic containers as a summation of the effects of material, manufacturing conditions, container design, and...
ASTM D2463
May 15, 2010
Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
This test method provides measures of the drop impact resistance of blow-molded thermoplastic containers as a summation of the effects of material, manufacturing conditions, container design, and...
February 1, 2010
Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
This test method provides measures of the drop impact resistance of blow-molded thermoplastic containers as a summation of the effects of material, manufacturing conditions, container design, and...
November 10, 1995
Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
This test method provides measures of the drop impact resistance of blow-molded thermoplastic containers as a summation of the effects of material, manufacturing conditions, container design, and...
November 10, 1995
Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
1. Scope 1.1 This test method provides measures of the drop impact resistance of blow-molded thermoplastic containers as a summation of the effects of material, manufacturing conditions, container...
November 10, 1995
Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
1. Scope 1.1 This test method provides measures of the drop impact resistance of blow-molded thermoplastic containers as a summation of the effects of material, manufacturing conditions, container...
October 10, 1990
STANDARD TEST METHOD FOR DROP IMPACT RESISTANCE OF BLOW-MOLDED THERMOPLASTIC CONTAINERS
A description is not available for this item.
June 27, 1974
STANDARD TEST METHOD FOR DROP IMPACT RESISTANCE OF BLOW-MOLDED THERMOPLASTIC CONTAINERS (R 1983) (e1-1983)
A description is not available for this item.

References

Advertisement