GMNA - 9986352
Anticorrosion Cavity Wax, Solventborne
| Organization: | GMNA |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification details the requirements for a Solventborne Anticorrosion Cavity Wax.
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Note: In the event of conflict between the General Motors Worldwide (GMW) standard and the local standard, the GMW standard shall take precedence.
Material Description. Materials qualified to this standard are wax-based coatings intended to provide additional corrosion protection to cavities of completely painted vehicle bodies. This type of cavity wax does not require an oven.
Symbols. Not applicable.
Typical Applications. Materials qualified to this standard are typically applied after all Paint Shop paint ovens and shall be capable of being either manually or automatically applied. Typical application areas include rockers, structural rails and closure lowers.
Remarks. The material temperature shall be maintained at 10 to 30 °C during shipping and storage.
Document History