ISO 14813-5

Intelligent transport systems — Reference model architecture(s) for the ITS sector — Part 5: Requirements for architecture description in ITS standards

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2010
Status: inactive
Page Count: 38
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO 14813 gives requirements for the description and documentation of the architecture of intelligent transport systems (ITS) in standards dealing with ITS. It also defines the terms to be used when documenting or referencing aspects of architecture description in those standards (see Annex B).

Although the use of contemporary systems engineering practices is assumed by this part of ISO 14813, it does not define such practices.

NOTE Guidance on the use of the unified modelling language (UML) in ITS architectures can be found in ISO/TR 17452 and ISO/TR 24529. Guidance on the use of the process-orientated methodology in ITS architectures can be found in ISO/TR 26999.

Document History

January 1, 2020
Intelligent transport systems — Reference model architecture(s) for the ITS sector — Part 5: Requirements for architecture description in ITS standards
An intelligent transport system (ITS) reference architecture is a tool that describes how an ITS delivers one or more ITS services. It includes a high-level description of the major elements and the...
ISO 14813-5
July 1, 2010
Intelligent transport systems — Reference model architecture(s) for the ITS sector — Part 5: Requirements for architecture description in ITS standards
This part of ISO 14813 gives requirements for the description and documentation of the architecture of intelligent transport systems (ITS) in standards dealing with ITS. It also defines the terms to...

References

Advertisement