API MPMS 6.1
Manual of Petroleum Measurement Standards Chapter 6—Metering Assemblies Section 1—LACT Systems
| Organization: | API |
| Publication Date: | 1 February 1981 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This publication provides a description of the metering function of a LACT unit and is intended to compliment API Specification 11N, Specification for Lease Automatic Custody Transfer (LACT) Equipment. LACT equipment includes a meter (either displacement or turbine); a proving system (either fixed or portable); and devices for determining the temperature, the pressure, and the density (or API gravity) of a stream, and for sampling the liquid. Sampling provides a means of detecting no merchantable oil flow, that is oil contaminated by water, which can then be treated to meet specifications before being switched to delivery into a pipeline. Many of the aspects of the metering function of a LACT unit are dealt with at length in other parts of this manual and are referenced in 6.1.3.
Document History