SNV - SN EN ISO 8253-2

Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure-tone and narrow-band test signals

active, Most Current
Organization: SNV
Publication Date: 1 May 2010
Status: active
Page Count: 28
ICS Code (Noise with respect to human beings): 13.140
scope:

This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones, frequency-modulated tones or other narrow-band test signals presented by means of one or more loudspeakers. The primary purpose is the determination of hearing threshold levels in the frequency range 125 Hz to 8 000 Hz, but this range can be extended to 20 Hz to 16 000 Hz.

This part of ISO 8253 does not include specifications for the use of hand-held loudspeakers. Speech as a test signal is not covered.

The purpose of this part of ISO 8253 is to ensure that tests of hearing, using sound field audiometry, give as high a degree of accuracy and reproducibility as possible.

Examples of graphical representations of the results are given in Annex A.

Document History

SN EN ISO 8253-2
May 1, 2010
Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure-tone and narrow-band test signals
This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones,...

References

Advertisement