CENELEC - EN 62077

Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification

inactive
Organization: CENELEC
Publication Date: 1 May 2010
Status: inactive
Page Count: 28
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This International Standard applies to circulators used in the field of fibre optics bearing all of the following features:

- they are non-reciprocal optical devices, in which each port is either an optical fibre or fibre optic connector;

- they are passive devices in accordance with the categorization and definition provided in IEC 62538;

- they have three or more ports for directionally transmitting optical power.

Document History

September 1, 2022
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
This document applies to circulators used in the field of fibre optics bearing all of the following features: – they are non-reciprocal optical devices, in which each port is either an optical fibre...
February 1, 2016
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
This International Standard applies to circulators used in the field of fibre optics bearing all of the following features: – they are non-reciprocal optical devices, in which each port is either an...
EN 62077
May 1, 2010
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
This International Standard applies to circulators used in the field of fibre optics bearing all of the following features: – they are non-reciprocal optical devices, in which each port is either an...
May 1, 2001
Fibre Optic Circulators - Generic Specification
A description is not available for this item.

References

Advertisement